The SER2013-402MLD is a shielded power inductor in the SER2000 series, designed for high-current power supply applications. It features flat-wire windings for low DC resistance and a ferrite core. The part has an inductance of 4.0 µH ±20%, a typical DC resistance of 1.70 mΩ, a saturation current (Isat) of 20 A, and a rated RMS current of 23 A at a 40°C temperature rise. Its maximum height is 12.95 mm. The component is AEC-Q200 qualified, operates from -40°C to +85°C ambient with a maximum part temperature of +125°C, and has RoHS-compliant tin-silver-copper terminations. It is packaged on a 13-inch reel with 150 units per reel.
SER20xx (SER2000) Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM, VRD, and other high power applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SER2013-402 SER2013-402MLD |
| Product Name | SER2000 Series High Current Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 4 microH |
| DCR | 0.0018 ohms |