The RFC0807B series consists of halogen-free, AEC-Q200 qualified, ferrite-core power inductors with RoHS-compliant tin-silver over tin over copper over steel terminations. The part offers 39 inductance values ranging from 12 µH to 18 mH, operates from -40°C to +85°C ambient with a maximum part temperature of +125°C, and features a moisture sensitivity level of 1. Each device is supplied in a 150-part tray or 800-part fanfold tape for 25 mm lead length variants, weighs 1.30-1.50 g, and meets MIL-STD-202 Method 215 for PCB washing. The RFC0807B-183KE variant has a nominal inductance of 18 µH, a typical DCR of 0.060 Ω, an Isat of 4.70 A at 10% drop, and an Irms of 2.80 A at 40°C rise.
Coilcraft RFC0807B Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. RFC0807B Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFC0807B-183 RFC0807B-183KE |
| Product Name | RFC0807B Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 18 microH |
| DCR | 0.0700 ohms |