The SER2013-901MLD is a shielded power inductor from the SER2000 series, designed for high-current power supply applications. It features a ferrite core and flat-wire windings that provide low DC resistance, with an inductance of 0.90 µH ±20%, a typical DC resistance of 1.70 mΩ, and a saturation current rating of 73 A. The part has a maximum operating temperature of +125°C and operates within an ambient temperature range of -40°C to +85°C with a 40°C temperature rise. Its size is 12.95 mm in height, and it is packaged on a 13-inch reel with 150 units per reel using embossed plastic tape. Termination is RoHS compliant tin-silver-copper over copper. The device is AEC-Q200 qualified for automotive applications.
SER20xx (SER2000) Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM, VRD, and other high power applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SER2013-901 SER2013-901MLD |
| Product Name | SER2000 Series High Current Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.9000 microH |
| DCR | 0.0018 ohms |