The SER2009-122MLD is a shielded power inductor from the SER2000 series, designed for high-current power supply applications. It features flat wire windings for low DC resistance and a ferrite core. The part has an inductance of 1.2 µH with ±20% tolerance, a typical DCR of 0.630 mΩ, and a saturation current (Isat) of 28 A. The root-mean-square current (Irms) is 41 A at a 40°C temperature rise. The component measures 8.64 mm in height and is rated for operation from -40°C to +85°C ambient with a maximum part temperature of +125°C. It is AEC-Q200 qualified, features RoHS compliant tin-silver-copper terminations, and meets MSL level 1 moisture sensitivity. Tape and reel packaging is supplied with 200 units per 13-inch reel.
SER20xx (SER2000) Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM, VRD, and other high power applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SER2009-122 SER2009-122MLD |
| Product Name | SER2000 Series High Current Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 1.2 microH |
| DCR | 7.40E-4 ohms |