The SER1412-501 and SER1412-501MED are shielded power inductors in the SER1400 series, designed for high-current power supply applications with flat-wire windings for low DC resistance. The part is housed in a 12.66 mm height package with a footprint of 12.00 mm by 15.24 mm, compatible with tape and reel packaging. It has a nominal inductance of 0.50 µH ±20%, a typical DCR of 1.30 mΩ, a saturation current (Isat) of 59.3 A at 20% inductance drop, and a rated current (Irms) of 37 A at a 40°C temperature rise. The component operates from -40°C to +125°C ambient temperature, is AEC-Q200 qualified, and meets RoHS and halogen-free requirements. Termination is tin-silver over copper.
SER14xx (or SER1400) Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM, VRD, and other high power applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SER1412-501 SER1412-501MED |
| Product Name | SER14xx Series High Current Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.5000 microH |
| DCR | 0.0014 ohms |