The RFB0807 Series are AEC-Q200 qualified, low-cost, high-current power inductors with a ferrite core, offering inductance values from 0.9 µH to 18 mH. They feature tin-silver over tin over copper over steel terminations and are rated for an ambient temperature range of -40°C to +85°C with Irms current, extending to +125°C with derated current. The RFB0807-180L variant has an inductance of 18 µH ±10%, a maximum DCR of 0.078 Ω, a saturation current of 2.30 A, and an Irms current of 2.07 A at a 20°C temperature rise. The component measures 8.8 mm width, 7.5 mm height, and 5.0 mm depth, with a weight of 1.22 to 1.46 g. It is supplied in 150-part trays and has MSL 1 moisture sensitivity rating.
Coilcraft RFB0807 Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. High-reliability extended temperature versions of many series are available for space, military, and other critical applications. RFB0807 Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFB0807-180 RFB0807-180L |
| Product Name | RFB0807 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 18 microH |
| DCR | 0.0780 ohms |