The Coilcraft SD54 Series consists of surface-mount power inductors with a ferrite core, designed for high current handling and low DC resistance. The SD54-273MLC variant has an inductance of 27 µH ±20%, a maximum DC resistance of 147 mΩ, a saturation current of 1.4 A at 30% inductance drop, and a rated RMS current of 1.7 A at 20°C rise. It operates with an ambient temperature range of -40°C to +85°C at rated current, with derating above +85°C. The component is packaged in embossed plastic tape on a 7″ reel, weighs 0.35-0.43 g, and meets MSL 1 moisture sensitivity. It is RoHS compliant with tin-silver over tin over nickel over silver terminations and withstands three reflow cycles at +260°C.
Coilcraft SD54 Series unshielded surface-mount power inductors are mechanically rugged and affordably priced. They offer high current ratings and low DC resistance for greater efficiency.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SD54-273 SD54-273MLC |
| Product Name | SD54 Series Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 27 microH |