The SER2013-472MLD is a shielded power inductor in the SER2000 series, designed for high-current power supply applications. It has an inductance of 4.7 µH with a tolerance of ±20%, a typical DC resistance of 1.70 mΩ, and a saturation current rating of 18 A. The component exhibits a self-resonant frequency of 30 MHz and supports a maximum part temperature of 125°C. It measures 12.95 mm in height and features flat wire windings for low DCR. The device meets AEC-Q200 qualification, operates with an ambient temperature range of -40°C to +85°C, and is terminated with RoHS-compliant tin-silver-copper over copper. Packaging is in 13" tape and reel format with 150 units per reel.
SER20xx (SER2000) Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM, VRD, and other high power applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SER2013-472 SER2013-472MLD |
| Product Name | SER2000 Series High Current Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 4.7 microH |
| DCR | 0.0018 ohms |