The SER2012-681MLD is a shielded power inductor in the SER2000 series, designed for high-current power supply applications. It features flat-wire windings for low DC resistance and a ferrite core. The part has an inductance of 0.68 µH with a tolerance of ±20%, a maximum DC resistance of 1.60 mΩ, a saturation current (Isat) of 85 A, and a root-mean-square current (Irms) of 75 A at a 25°C ambient temperature with a 35°C rise. It measures 11.94 mm in height. The inductor is AEC-Q200 qualified, operates with an ambient temperature range of -40°C to +85°C, and has a maximum part temperature of +125°C. Termination is RoHS compliant tin-silver-copper over copper. The component is packaged in an embossed plastic tape on a 13-inch reel.
SER20xx (SER2000) Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM, VRD, and other high power applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SER2012-681 SER2012-681MLD |
| Product Name | SER2000 Series High Current Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.6800 microH |
| DCR | 0.0016 ohms |