Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092325-SER1360-102K
Packaging: Cut Tape
Termination: SMD/SMT
Length: 13 mm
Shielding: Shielded
Inductance: 1 µH
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 75 MHz
Height: 5.8 mm
Width: 12.9 mm
Categories: Fixed Inductors
DC Resistance (DCR): 2.6 mΩ
Alternative Parts (Cross-Reference): 0805PS-102KLC; 0603PS-102KLB; 1008PS-102KLB; SP1210R-102K; LQM21NN1R0K10D; LQM18NN1R0K00DSER136
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 13 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 13 A
Saturation Current: 32 A
REACH SVHC: No SVHC
Inductance Tolerance: 10 %
Inductor Power Shielded Wirewound 1uH 10% 100KHz Ferrite 13A 0.0026Ohm DCR Automotive T/R Product overview: SER1360-102KLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 100KHz, 13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 100KHz, 13A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER1360-102KLD can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1092325-SER1360-102KLD | 71-SER1360-102KLD |
| Product Name | Fixed Inductors - SER1360-102KLD | Automotive 1uH 100KHz 13A Inductor and Choke |
| Mounting Option | Surface Mount Technology | |
| Technology | Standard | |
| Core Material | Ferrite | Ferrite |
| Configuration | Fixed | |
| Inductance Range | 1 microH | 1 microH |