Coilcraft, Inc. SBU9 Series Common Mode Chokes SBU9-103 SBU9-103R25LD

Description
Low profile (9.2 mm high), surface mount design Ideal for switching power supplies Eliminates most line conducted common mode noise Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. 260°C compatible. Tin-silver over copper terminations.
Request a Quote
Description
Low profile (9.2 mm high), surface mount design Ideal for switching power supplies Eliminates most line conducted common mode noise Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. 260°C compatible. Tin-silver over copper terminations.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SBU9 series consists of surface mount common mode chokes designed for switching power supplies to eliminate line-conducted common mode noise across a broad frequency range. The parts feature a low-profile package measuring 18.2 mm x 16.5 mm x 9.2 mm, with RoHS-compliant tin-silver over copper terminations. They operate reliably from -40°C to +125°C ambient temperature and are rated for 1500 Vrms isolation. The SBU9-103 variant provides a common mode peak impedance of 94.40 kΩ at 230 kHz, with a minimum inductance of 10 mH, a maximum DC resistance of 2.5 Ω per winding, and a rated current of 0.25 A per winding. The components are supplied on 350-part, 13-inch reels with plastic tape, and meet MSL level 1 moisture sensitivity. The series complies with AEC-Q200 and is qualified for operating temperatures above +85°C.

Datasheet Summary
Powered by GS/AI

The SBU9 series consists of surface mount common mode chokes designed for switching power supplies to eliminate line-conducted common mode noise across a broad frequency range. The parts feature a low-profile package measuring 18.2 mm x 16.5 mm x 9.2 mm, with RoHS-compliant tin-silver over copper terminations. They operate reliably from -40°C to +125°C ambient temperature and are rated for 1500 Vrms isolation. The SBU9-103 variant provides a common mode peak impedance of 94.40 kΩ at 230 kHz, with a minimum inductance of 10 mH, a maximum DC resistance of 2.5 Ω per winding, and a rated current of 0.25 A per winding. The components are supplied on 350-part, 13-inch reels with plastic tape, and meet MSL level 1 moisture sensitivity. The series complies with AEC-Q200 and is qualified for operating temperatures above +85°C.

Suppliers

Company
Product
Description
Supplier Links
SBU9 Series Common Mode Chokes - SBU9-103 SBU9-103R25LD - Coilcraft, Inc.
Cary, IL, USA
SBU9 Series Common Mode Chokes
SBU9-103 SBU9-103R25LD
SBU9 Series Common Mode Chokes SBU9-103 SBU9-103R25LD
Low profile (9.2 mm high), surface mount design Ideal for switching power supplies Eliminates most line conducted common mode noise Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. 260°C compatible. Tin-silver over copper terminations.
  • Low profile (9.2 mm high), surface mount design
  • Ideal for switching power supplies
  • Eliminates most line conducted common mode noise
  • Refer to Designing Common Mode Filters for design guidance.
  • RoHS-compliant. 260°C compatible. Tin-silver over copper terminations.
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number SBU9-103 SBU9-103R25LD
Product Name SBU9 Series Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application Common Mode Choke; Power Choke; RF Choke
Inductance Range 10000 microH
DCR 2.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-2N5 016008C-2N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-6N8 026011C-6N8XJRW , 026011C-6N8XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N9 0402DC-4N9XJRW , 0402DC-4N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N5 0201DS-7N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details