The Coilcraft RFB0807 Series are unshielded, radial-leaded power inductors with a ferrite core, designed for high-current applications in automotive and industrial environments. They are AEC-Q200 qualified and feature a flame-retardant polyolefin wrap on the winding. Inductance ranges from 0.9 µH to 18 mH, with a tolerance of ±10% or ±20% depending on value. The RFB0807-820L variant has an inductance of 82 µH, a DC resistance of 0.330 Ω max, a saturation current of 1.10 A, and an RMS current rating of 1.10 A at 20°C temperature rise. The component measures 8.8 mm wide, 7.5 mm high, and 5.0 mm deep, with a weight of 1.22 to 1.46 g. Terminations are tin-silver over tin over copper over steel. Operating ambient temperature is -40°C to +85°C at rated current, with a storage temperature range of -40°C to +125°C. Packaging is 150 parts per tray, with optional fanfold tape available.
Coilcraft RFB0807 Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. High-reliability extended temperature versions of many series are available for space, military, and other critical applications. RFB0807 Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFB0807-820 RFB0807-820L |
| Product Name | RFB0807 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 82 microH |
| DCR | 0.3300 ohms |