The RFB0807 Series consists of unshielded, radial-leaded power inductors with a ferrite core, designed for general-purpose applications with high saturation current. The series is AEC-Q200 qualified and operates from -40°C to +85°C with rated Irms current, or up to +125°C with derated current. Each part features a flame-retardant polyolefin wrap and tin-silver over tin over copper over steel terminations. The RFB0807-561L variant has an inductance of 560 µH ±10%, a maximum DCR of 1.95 Ω, a saturation current of 0.38 A, and an Irms of 0.35 A at 40°C temperature rise. Dimensions are 8.8 mm × 7.5 mm × 5.0 mm, with a weight of 1.22-1.46 g. Packaging is 150 parts per tray, with optional fanfold tape available. Moisture Sensitivity Level is 1. The part is not suitable for medical or high-risk applications without prior approval.
Coilcraft RFB0807 Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. High-reliability extended temperature versions of many series are available for space, military, and other critical applications. RFB0807 Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFB0807-561 RFB0807-561L |
| Product Name | RFB0807 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 560 microH |
| DCR | 2 ohms |