The SD43 Series surface-mount power inductors are ferrite-core, unshielded components designed for high current and low DC resistance applications. The SD43-332ML_ variant has an inductance of 3.3 µH with ±20% tolerance, a maximum DC resistance of 58 mΩ, a typical saturating current of 2.9 A at 10% inductance drop, and a rated RMS current of 3.3 A for a 40°C temperature rise. The component measures 4.30 mm in length, 4.20 mm in width, and 3.45 mm in height, and is packaged in 7″ machine-ready reels of 500 units. It is rated for operation from -40°C to +85°C ambient with a maximum part temperature of +125°C and meets MSL level 1 moisture sensitivity. Terminations are RoHS compliant tin-silver-copper solder. The series is not qualified to AEC-Q200 despite ambient temperature markings.
Coilcraft SD43 Series unshielded surface-mount power inductors are mechanically rugged and affordably priced. They offer high current ratings and low DC resistance for greater efficiency.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SD43-332 SD43-332MLC |
| Product Name | SD43 Series Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 3.3 microH |