The RFB1010 Series are AEC-Q200 qualified, radial-leaded power inductors with ferrite cores, designed for high current applications. The RFB1010-331L variant has an inductance of 330 µH ±10%, a maximum DCR of 0.65 Ω, a saturation current of 1.1 A, and an RMS current rating of 0.75 A at a 20°C temperature rise. The component features a flame retardant polyolefin wrap, has dimensions of 10.16 mm x 10.16 mm x 5.08 mm, operates from -40°C to +125°C, and uses tin-silver over tin over copper over steel terminations. Packaging is supplied in trays of 150 parts.
Coilcraft RFB1010 Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. High-reliability extended temperature versions of many series are available for space, military, and other critical applications. RFB1010 Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFB1010-331 RFB1010-331L |
| Product Name | RFB1010 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 330 microH |
| DCR | 0.5700 ohms |