Coilcraft, Inc. SER2000 Series High Current Shielded Power Inductors SER2010-601 SER2010-601MLD

Description
SER20xx (SER2000) Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM, VRD, and other high power applications. Rugged flat wire construction Exceptionally low DC resistance Ferrite core for flat L vs. I characteristics Magnetically shielded to minimize EMI AEC-Q200 qualified
Request a Quote
Description
SER20xx (SER2000) Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM, VRD, and other high power applications. Rugged flat wire construction Exceptionally low DC resistance Ferrite core for flat L vs. I characteristics Magnetically shielded to minimize EMI AEC-Q200 qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SER2010-601MLD is a shielded power inductor from the SER2000 series, designed for high-current power supply applications. It features flat-wire windings for low DC resistance and a ferrite core to maintain inductance stability under high current. The part has an inductance of 0.60 µH ±20%, a maximum DC resistance of 1.00 mΩ, a saturation current of 70 A, and a root-mean-square current of 36 A at a 40°C temperature rise. It is packaged in a surface-mount case measuring 9.40 mm in height, with a maximum operating temperature of 125°C. The inductor is AEC-Q200 qualified and uses RoHS-compliant tin-silver-copper terminations. Tape and reel packaging is available. Terminal 3 is for mechanical stability only and must not be connected to circuitry.

Datasheet Summary
Powered by GS/AI

The SER2010-601MLD is a shielded power inductor from the SER2000 series, designed for high-current power supply applications. It features flat-wire windings for low DC resistance and a ferrite core to maintain inductance stability under high current. The part has an inductance of 0.60 µH ±20%, a maximum DC resistance of 1.00 mΩ, a saturation current of 70 A, and a root-mean-square current of 36 A at a 40°C temperature rise. It is packaged in a surface-mount case measuring 9.40 mm in height, with a maximum operating temperature of 125°C. The inductor is AEC-Q200 qualified and uses RoHS-compliant tin-silver-copper terminations. Tape and reel packaging is available. Terminal 3 is for mechanical stability only and must not be connected to circuitry.

Suppliers

Company
Product
Description
Supplier Links
SER2000 Series High Current Shielded Power Inductors - SER2010-601 SER2010-601MLD - Coilcraft, Inc.
Cary, IL, USA
SER2000 Series High Current Shielded Power Inductors
SER2010-601 SER2010-601MLD
SER2000 Series High Current Shielded Power Inductors SER2010-601 SER2010-601MLD
SER20xx (SER2000) Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM, VRD, and other high power applications. Rugged flat wire construction Exceptionally low DC resistance Ferrite core for flat L vs. I characteristics Magnetically shielded to minimize EMI AEC-Q200 qualified

SER20xx (SER2000) Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM, VRD, and other high power applications.

  • Rugged flat wire construction
  • Exceptionally low DC resistance
  • Ferrite core for flat L vs. I characteristics
  • Magnetically shielded to minimize EMI
  • AEC-Q200 qualified
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number SER2010-601 SER2010-601MLD
Product Name SER2000 Series High Current Shielded Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 0.6000 microH
DCR 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-33N 0402CS-33NXJRW , 0402CS-33NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N0 0402DC-6N0XJRW , 0402DC-6N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-30N 026011C-30NXJRW , 026011C-30NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N4 0402CS-2N4XJRW , 0402CS-2N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details