The RFC0807B series consists of unshielded, radial-leaded ferrite core power inductors with inductance values from 12 µH to 18 mH, designed for general-purpose applications. The part RFC0807B-333KE has a rated inductance of 33 µH, a DC resistance of 0.100 Ω typ, a saturation current of 3.15 A for a 10% inductance drop, and a rated RMS current of 2.15 A at a 40°C temperature rise. It operates within an ambient temperature range of -40°C to +85°C and a maximum part temperature of +125°C. The termination is RoHS compliant tin-silver over tin over copper over steel, and the component is halogen-free and meets AEC-Q200 Grade 3 qualification. The physical weight is between 1.30 g and 1.50 g, with a moisture sensitivity level of 1. The device is supplied in trays or fanfold tape depending on lead length.
Coilcraft RFC0807B Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. RFC0807B Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFC0807B-333 RFC0807B-333KE |
| Product Name | RFC0807B Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 33 microH |
| DCR | 0.1200 ohms |