Coilcraft, Inc. Fixed Inductors - RFB1010-560L RFB1010-560L

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058581-RFB1010-560L Inductance: 56 µH Resistance: 90 mΩ Categories: Fixed Inductors DC Resistance (DCR): 90 mΩ Alternative Parts (Cross-Reference): SRR1210-560M; SRR1210A-560M; SRR1208-560YL; AIUR-06-560K; LHL10NB560K; MSS1260-563MLD; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant RMS Current (Irms): 3.2 A Saturation Current: 2.6 A REACH SVHC: No SVHC Inductance Tolerance: 10 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058581-RFB1010-560L Inductance: 56 µH Resistance: 90 mΩ Categories: Fixed Inductors DC Resistance (DCR): 90 mΩ Alternative Parts (Cross-Reference): SRR1210-560M; SRR1210A-560M; SRR1208-560YL; AIUR-06-560K; LHL10NB560K; MSS1260-563MLD; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant RMS Current (Irms): 3.2 A Saturation Current: 2.6 A REACH SVHC: No SVHC Inductance Tolerance: 10 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RFB1010-560L - 1058581-RFB1010-560L - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - RFB1010-560L
1058581-RFB1010-560L
Fixed Inductors - RFB1010-560L 1058581-RFB1010-560L
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058581-RFB1010-560L Inductance: 56 µH Resistance: 90 mΩ Categories: Fixed Inductors DC Resistance (DCR): 90 mΩ Alternative Parts (Cross-Reference): SRR1210-560M; SRR1210A-560M; SRR1208-560YL; AIUR-06-560K; LHL10NB560K; MSS1260-563MLD; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant RMS Current (Irms): 3.2 A Saturation Current: 2.6 A REACH SVHC: No SVHC Inductance Tolerance: 10 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058581-RFB1010-560L
Inductance: 56 µH
Resistance: 90 mΩ
Categories: Fixed Inductors
DC Resistance (DCR): 90 mΩ
Alternative Parts (Cross-Reference): SRR1210-560M; SRR1210A-560M; SRR1208-560YL; AIUR-06-560K; LHL10NB560K; MSS1260-563MLD;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
RMS Current (Irms): 3.2 A
Saturation Current: 2.6 A
REACH SVHC: No SVHC
Inductance Tolerance: 10 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1058581-RFB1010-560L
Product Name Fixed Inductors - RFB1010-560L
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details