The RFB0810-822L is a power inductor from Coilcraft's RFB0810 Series, featuring an inductance of 8.2 mH with a tolerance of ±10%. It has a maximum DC resistance of 0.6 ohms and a self-resonant frequency of 17.5 MHz. The inductor is rated for a saturation current of 0.15 A and can handle a maximum current rise of 0.20 A at 40°C. This component is AEC-Q200 qualified, making it suitable for automotive applications, and operates effectively within a temperature range of -40°C to +85°C. The inductor is constructed with a ferrite core and is wrapped in flame-retardant polyolefin for protection. It is designed for through-hole mounting and has a weight of approximately 1.90 grams.
Coilcraft RFB0810 Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. High-reliability extended temperature versions of many series are available for space, military, and other critical applications. RFB0810 Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFB0810-822 RFB0810-822L |
| Product Name | RFB0810 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 8200 microH |
| DCR | 17.5 ohms |