The RFB0807 Series are AEC-Q200 qualified, ferrite-core power inductors with a radial-leaded, through-hole mount style, designed for high-current applications. They offer an inductance range from 0.9 µH to 18 mH with ±10% or ±20% tolerance, and operate at ambient temperatures from -40°C to +125°C with derated current above +85°C. The RFB0807-8R2L variant has an inductance of 8.2 µH ±20%, a DC resistance of 0.035 Ω max, a saturation current of 3.30 A, and an RMS current rating of 3.30 A at 40°C temperature rise. Termination is tin-silver over tin over copper over steel, with optional RoHS and non-RoHS finishes. Packaging is 150 parts per tray, with fanfold tape available for this variant. Moisture sensitivity level is MSL 1, and the component is enclosed in a flame-retardant polyolefin wrap.
Coilcraft RFB0807 Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. High-reliability extended temperature versions of many series are available for space, military, and other critical applications. RFB0807 Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFB0807-8R2 RFB0807-8R2L |
| Product Name | RFB0807 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 8.2 microH |
| DCR | 0.0350 ohms |