The PTRF4000LC is a surface mount tip and ring filter designed for noise reduction across an extended frequency range. It has a ferrite core, RoHS-compliant tin-silver-copper terminations, and weighs 214-216 mg. Operating temperature ranges from -40°C to +85°C, with storage temperatures up to +85°C for the component and +80°C for tape and reel packaging. It withstands three reflow cycles at +260°C for 40 seconds each and has MSL 1 moisture sensitivity. Packaging is in 16 mm wide, 0.35 mm thick plastic tape with 8 mm pocket spacing and 4.4 mm pocket depth. Each winding has a minimum inductance of 35 µH at 130 kHz, a maximum DCR of 0.135 Ω, and offers 1500 Vrms isolation. Common mode cutoff occurs at 12 MHz with a peak impedance of 0.851 kΩ. Dimensions are 8.05 ±0.30 mm × 5.50 ±0.20 mm × 3.50 ±0.15 mm.
Our PTRF Series surface mount tip and ring filters provide effective noise reduction throughout an extended frequency range with >15 dB attenuation over the 30 to 300 MHz range to help meet FCC and CCITT requirements.
Need parts for space, military or other critical applications?
See Coilcraft ST515FRF Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | PTRF4000 PTRF4000LC |
| Product Name | PTRF Series Surface Mount Tip and Ring Filters |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Common Mode Choke; RF Choke |
| Inductance Range | 35 microH |
| DCR | 0.1350 ohms |