The Coilcraft RFB0807 Series are unshielded, radial-leaded power inductors with a ferrite core, designed for high-current applications. The series offers inductance values from 0.9 µH to 18 mH, with AEC-Q200 qualification. Devices feature a tin-silver over tin over copper over steel termination, operate within an ambient temperature range of -40°C to +85°C with rated current, and support up to +125°C with derated current. The RFB0807-331L variant has a 330 µH inductance with ±10% tolerance, a DC resistance of 1.16 Ω maximum, a saturation current of 0.55 A, and a rated RMS current of 0.55 A at 20°C rise. The part measures 8.0 mm × 7.0 mm × 5.0 mm, weighs 1.22 to 1.46 g, and is packaged in trays of 150 units, with optional fanfold tape. Moisture sensitivity level is MSL 1, and the winding is protected by a flame-retardant polyolefin wrap.
Coilcraft RFB0807 Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. High-reliability extended temperature versions of many series are available for space, military, and other critical applications. RFB0807 Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFB0807-331 RFB0807-331L |
| Product Name | RFB0807 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 330 microH |
| DCR | 1.2 ohms |