The Coilcraft RFC0807BV series are power inductors rated for 800 V operation, suited for high-voltage battery management and non-isolated AC/DC power supplies. The part measures 8.0 mm × 7.8 mm × 6.5 mm, weighs 1.30-1.50 g, and complies with AEC-Q200 Grade 3 for -40°C to +85°C ambient operation. Inductance is 56 µH ±10%, with a typical DC resistance of 0.275 Ω, a saturation current of 2.35 A at 10% drop, and an RMS current rating of 0.90 A for a 40°C temperature rise. It has a maximum part temperature of +125°C, is halogen-free and RoHS compliant with tin-silver over tin over copper over steel terminations. Moisture sensitivity level is 1, and it is supplied in trays of 150 units or fanfold tape of 800 units for 25 mm lead variants.
Coilcraft RFC0807BV Series power inductors are a high-voltage version of our RFC0807B Series. Their operating voltage is rated at 800 V, which is significantly higher than comparable products in the market. They offer a cost-effective solution for high-voltage, universal off-line (non-isolated) AC/DC power supplies in a variety of industrial and automotive applications. These applications include grid infrastructure, smart meters or power monitors, residential circuit breakers, building automation, home appliances, and others.
The RFC0807BV also features low DCR and high current capability, making it an ideal power inductor for high-current and high-voltage battery management systems.
See all High Voltage Inductors
Coilcraft RFC0807BV Series power inductors are a high-voltage version of our RFC0807B Series. Their operating voltage is rated at 800 V, which is significantly higher than comparable products in the market. They offer a cost-effective solution for high-voltage, universal off-line (non-isolated) AC/DC power supplies in a variety of industrial and automotive applications. These applications include grid infrastructure, smart meters or power monitors, residential circuit breakers, building automation, home appliances, and others.
The RFC0807BV also features low DCR and high current capability, making it an ideal power inductor for high-current and high-voltage battery management systems.
See all High Voltage Inductors
| Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | RFC0807BV-563 RFC0807BV-563KE | RFC0807BV-563 RFC0807BV-563KE |
| Product Name | RFC0807BV Series High-Voltage Power Inductors | RFC0807BV Series High-Voltage Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Power Choke | Power Choke |
| Inductance Range | 56 microH | 56 microH |
| DCR | 0.3030 ohms | 0.3030 ohms |