The Coilcraft SD43 Series are surface-mount power inductors with a ferrite core, designed for high current handling and low DC resistance. The SD43-562MLC variant has an inductance of 5.6 µH with a ±20% tolerance, a maximum DC resistance of 101 mΩ, a saturation current of 2.2 A at 10% drop, and a rated RMS current of 2.8 A for a 20°C temperature rise. It operates from -40°C to +85°C ambient with a maximum part temperature of +125°C, and meets AEC-Q200 qualifications. The part is packaged in 7″ machine-ready reels with EIA-481 embossed plastic tape, measures 4.30 mm × 4.20 mm × 1.60 mm in body dimensions, weighs 0.17-0.20 g, and is rated MSL 1. Terminations are RoHS compliant tin-silver-copper solder over nickel over silver plating.
Coilcraft SD43 Series unshielded surface-mount power inductors are mechanically rugged and affordably priced. They offer high current ratings and low DC resistance for greater efficiency.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SD43-562 SD43-562MLC |
| Product Name | SD43 Series Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 5.6 microH |