The Coilcraft SD43 Series are surface-mount power inductors with a ferrite core, designed for high current handling and low DC resistance in compact power applications. The part is packaged in a surface-mount format with dimensions of 4.30 mm length, 4.20 mm width, and 3.28 mm height, and features EIA-481 embossed plastic tape packaging on 7-inch or 13-inch reels. The SD43-102MLC variant has a nominal inductance of 1.0 µH with ±20% tolerance, a maximum DC resistance of 33 mΩ, a saturation current of 5.5 A at 10% drop, and a rated current of 5.8 A at a 40°C temperature rise. It operates from -40°C to +85°C ambient with a maximum part temperature of +125°C, and meets AEC-Q200 Grade 1 qualifications for automotive use. The component is halogen-free, RoHS compliant, and has a moisture sensitivity level of 1.
Coilcraft SD43 Series unshielded surface-mount power inductors are mechanically rugged and affordably priced. They offer high current ratings and low DC resistance for greater efficiency.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SD43-102 SD43-102MLC |
| Product Name | SD43 Series Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 1 microH |