The RFB0807 Series consists of unshielded, radial-leaded power inductors with ferrite cores, designed for high-current applications. The series offers inductance values from 0.9 µH to 18 mH and is AEC-Q200 qualified. Part RFB0807-392L has an inductance of 3.9 mH ±10%, a DCR of 13.1 Ω maximum, an Isat of 0.12 A, and an Irms of 0.11 A at 40°C temperature rise. The component measures 8.8 mm × 7.5 mm × 5.0 mm and weighs 1.22-1.46 g. It operates from -40°C to +85°C with rated current, extending to +125°C with derated current. Terminations are tin-silver over tin over copper over steel. The part features a flame-retardant polyolefin wrap and is shipped in trays of 150. Moisture Sensitivity Level is 1. The series is not recommended for medical or high-risk applications without prior approval.
Coilcraft RFB0807 Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. High-reliability extended temperature versions of many series are available for space, military, and other critical applications. RFB0807 Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFB0807-392 RFB0807-392L |
| Product Name | RFB0807 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 3900 microH |
| DCR | 13.1 ohms |