The RFC0807B series comprises unshielded, radial-leaded ferrite core power inductors with 39 values ranging from 12 µH to 18 mH, designed for general-purpose applications. Parts are RoHS compliant, halogen free, and meet AEC-Q200 with an operating ambient temperature range of -40°C to +85°C and a maximum part temperature of +125°C. The RFC0807B-824KE has an inductance of 820 µH, a DC resistance of 2.25 Ω typical, a saturation current of 0.68 A at 10% drop, and an rms current rating of 0.42 A at a 40°C rise. The component weighs 1.30-1.50 g and is supplied in tray packaging with 150 parts per tray, except for the 25 mm lead version which is tape packaged with 800 parts per box. Moisture sensitivity level is MSL 1.
Coilcraft RFC0807B Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. RFC0807B Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFC0807B-824 RFC0807B-824KE |
| Product Name | RFC0807B Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 820 microH |
| DCR | 2.6 ohms |