Coilcraft, Inc. Automotive 47uH 100KHz 7.7A Inductor and Choke SER1390-473MLD

Description
Inductor Power Shielded Wirewound 47uH 20% 100KHz Ferrite 7.7A 0.0231Ohm DCR Automotive T/R Product overview: SER1390-473MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 7.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 7.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER1390-473MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 47uH 20% 100KHz Ferrite 7.7A 0.0231Ohm DCR Automotive T/R Product overview: SER1390-473MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 7.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 7.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER1390-473MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 47uH 100KHz 7.7A Inductor and Choke - 71-SER1390-473MLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 47uH 100KHz 7.7A Inductor and Choke
71-SER1390-473MLD
Automotive 47uH 100KHz 7.7A Inductor and Choke 71-SER1390-473MLD
Inductor Power Shielded Wirewound 47uH 20% 100KHz Ferrite 7.7A 0.0231Ohm DCR Automotive T/R Product overview: SER1390-473MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 7.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 7.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER1390-473MLD can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 47uH 20% 100KHz Ferrite 7.7A 0.0231Ohm DCR Automotive T/R Product overview: SER1390-473MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 7.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 7.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER1390-473MLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SER1390-473MLD - 1147564-SER1390-473MLD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SER1390-473MLD
1147564-SER1390-473MLD
Fixed Inductors - SER1390-473MLD 1147564-SER1390-473MLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147564-SER1390-473M LD Packaging: Tape & Reel Termination: SMD/SMT Length: 13.5 mm Shielding: Shielded Inductance: 47 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 13.2 MHz Height: 9 mm Width: 13.5 mm Categories: Fixed Inductors DC Resistance (DCR): 23.1 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 7.03 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 7.03 A Saturation Current: 2.8 A REACH SVHC: No SVHC Inductance Tolerance: 20 % Max Operating Temperature: 85 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1147564-SER1390-473MLD
Packaging: Tape & Reel
Termination: SMD/SMT
Length: 13.5 mm
Shielding: Shielded
Inductance: 47 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 13.2 MHz
Height: 9 mm
Width: 13.5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 23.1 mΩ
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 7.03 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 7.03 A
Saturation Current: 2.8 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SER1390-473MLD 1147564-SER1390-473MLD
Product Name Automotive 47uH 100KHz 7.7A Inductor and Choke Fixed Inductors - SER1390-473MLD
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Technology Standard
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-137-418-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details