The SER1590-681MLD is a shielded power inductor designed for high-current, low-voltage power supply applications, featuring a ferrite core and flat-wire windings for low DC resistance and high saturation current. It has an inductance of 0.68 µH ±20%, a maximum DC resistance of 0.94 mΩ, a saturation current of 33 A at 30% inductance drop, and a rated RMS current of 27 A at a 40°C temperature rise. The part is magnetically shielded to minimize EMI, operates from -40°C to +85°C ambient temperature, and meets AEC-Q200 standards. It is packaged in a 13″ machine-ready reel with EIA-481 embossed plastic tape, 250 parts per reel, and uses RoHS-compliant tin-silver-copper terminations. Dimensions include a 15.75 mm length, 16.26 mm width, and 11.43 mm height.
SER1590 Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM, VRD, and other high power applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SER1590-681 SER1590-681MLD |
| Product Name | SER1590 Series High Current Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.6800 microH |
| DCR | 9.40E-4 ohms |