The Coilcraft RFC0807BV series are high-voltage power inductors rated for 800 V operating voltage, designed for high-current battery management systems and universal off-line AC/DC power supplies in industrial and automotive applications. They feature a ferrite core, are AEC-Q200 Grade 3 qualified for operation from -40°C to +85°C ambient, and have a maximum part temperature of +125°C. The component measures 8.0 mm by 7.0 mm with a height of 4.7 mm and weighs 1.30 to 1.50 g. Packaging is in trays of 150 parts, except for variants with 25 mm lead length, which are supplied in fanfold tape. Terminations are RoHS compliant tin-silver over tin over copper over steel. Inductance for the RFC0807BV-274KE variant is 270 µH with a typical DCR of 0.867 Ω, an SRF of 3.6 MHz, an Isat of 1.20 A at 30% drop, and an Irms of 0.70 A at a 40°C temperature rise.
Coilcraft RFC0807BV Series power inductors are a high-voltage version of our RFC0807B Series. Their operating voltage is rated at 800 V, which is significantly higher than comparable products in the market. They offer a cost-effective solution for high-voltage, universal off-line (non-isolated) AC/DC power supplies in a variety of industrial and automotive applications. These applications include grid infrastructure, smart meters or power monitors, residential circuit breakers, building automation, home appliances, and others.
The RFC0807BV also features low DCR and high current capability, making it an ideal power inductor for high-current and high-voltage battery management systems.
See all High Voltage Inductors
Coilcraft RFC0807BV Series power inductors are a high-voltage version of our RFC0807B Series. Their operating voltage is rated at 800 V, which is significantly higher than comparable products in the market. They offer a cost-effective solution for high-voltage, universal off-line (non-isolated) AC/DC power supplies in a variety of industrial and automotive applications. These applications include grid infrastructure, smart meters or power monitors, residential circuit breakers, building automation, home appliances, and others.
The RFC0807BV also features low DCR and high current capability, making it an ideal power inductor for high-current and high-voltage battery management systems.
See all High Voltage Inductors
| Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | RFC0807BV-274 RFC0807BV-274KE | RFC0807BV-274 RFC0807BV-274KE |
| Product Name | RFC0807BV Series High-Voltage Power Inductors | RFC0807BV Series High-Voltage Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Power Choke | Power Choke |
| Inductance Range | 270 microH | 270 microH |
| DCR | 0.9600 ohms | 0.9600 ohms |