Coilcraft, Inc. Combination Line Filter Choke Q4007 Q4007-AL

Description
Combines common and differential mode filtering in a single component Can eliminate two extra filter chokes compared to standard common mode choke Special windings and materials provides better filtering performance than common mode chokes or a single winding inductor alone Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations.
Request a Quote Datasheet
Description
Combines common and differential mode filtering in a single component Can eliminate two extra filter chokes compared to standard common mode choke Special windings and materials provides better filtering performance than common mode chokes or a single winding inductor alone Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Line Filter Choke - Q4007 Q4007-AL - Coilcraft, Inc.
Cary, IL, USA
Combination Line Filter Choke
Q4007 Q4007-AL
Combination Line Filter Choke Q4007 Q4007-AL
Combines common and differential mode filtering in a single component Can eliminate two extra filter chokes compared to standard common mode choke Special windings and materials provides better filtering performance than common mode chokes or a single winding inductor alone Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations.
  • Combines common and differential mode filtering in a single component
  • Can eliminate two extra filter chokes compared to standard common mode choke
  • Special windings and materials provides better filtering performance than common mode chokes or a single winding inductor alone
  • Refer to Designing Common Mode Filters for design guidance.
  • RoHS-compliant. Tin-silver over tin over copper terminations.
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number Q4007 Q4007-AL
Product Name Combination Line Filter Choke
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application Common Mode Choke; Power Choke; RF Choke
DCR 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 400mA Inductor and Choke - 71-0402CS-22NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0220 microH
Inductance Tolerance 2 (+/- %)
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-6N2 026011C-6N2XJRW , 026011C-6N2XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402HP (1005) High Performance Ceramic Chip Inductors - 0402HP-16N 0402HP-16NXJRW , 0402HP-16NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402AF Ferrite Chip Inductors - 0402AF-101 0402AF-101XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details