Coilcraft, Inc. Automotive 22uH 100KHz 7.7A Inductor and Choke SER1390-223MLD

Description
Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 7.7A 0.0231Ohm DCR Automotive T/R Product overview: SER1390-223MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 7.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 7.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER1390-223MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 7.7A 0.0231Ohm DCR Automotive T/R Product overview: SER1390-223MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 7.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 7.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER1390-223MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 22uH 100KHz 7.7A Inductor and Choke - 71-SER1390-223MLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 22uH 100KHz 7.7A Inductor and Choke
71-SER1390-223MLD
Automotive 22uH 100KHz 7.7A Inductor and Choke 71-SER1390-223MLD
Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 7.7A 0.0231Ohm DCR Automotive T/R Product overview: SER1390-223MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 7.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 7.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER1390-223MLD can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 7.7A 0.0231Ohm DCR Automotive T/R Product overview: SER1390-223MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 7.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 7.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER1390-223MLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SER1390-223MLD - 1175616-SER1390-223MLD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SER1390-223MLD
1175616-SER1390-223MLD
Fixed Inductors - SER1390-223MLD 1175616-SER1390-223MLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1175616-SER1390-223M LD Packaging: Tape & Reel Termination: SMD/SMT Length: 13.5 mm Shielding: Shielded Inductance: 22 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 20.3 MHz Height: 9 mm Width: 13.5 mm Categories: Fixed Inductors DC Resistance (DCR): 23.1 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 7 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 7 A Saturation Current: 6.8 A REACH SVHC: No SVHC Inductance Tolerance: 20 % Max Operating Temperature: 85 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1175616-SER1390-223MLD
Packaging: Tape & Reel
Termination: SMD/SMT
Length: 13.5 mm
Shielding: Shielded
Inductance: 22 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 20.3 MHz
Height: 9 mm
Width: 13.5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 23.1 mΩ
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 7 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 7 A
Saturation Current: 6.8 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SER1390-223MLD 1175616-SER1390-223MLD
Product Name Automotive 22uH 100KHz 7.7A Inductor and Choke Fixed Inductors - SER1390-223MLD
Core Material Ferrite Ferrite
Inductance Range 22 microH 22 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1670508 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details