The RFC0807B series consists of unshielded, radial-leaded ferrite core power inductors designed for general-purpose applications with high saturation current and low cost. The inductance values range from 12 µH to 18 mH, with the RFC0807B-683KE variant offering 68 µH. The parts feature RoHS-compliant tin-silver over tin over copper over steel terminations, operate within an ambient temperature range of -40°C to +85°C, and have a maximum part temperature of +125°C. They are AEC-Q200 qualified for automotive applications and meet moisture sensitivity level 1. The package is a through-hole design with 150 parts per tray, except for the 25 mm lead length variant, which is packaged in fanfold tape with 800 parts per box. Weight ranges from 1.30 to 1.50 g.
Coilcraft RFC0807B Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. RFC0807B Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFC0807B-683 RFC0807B-683KE |
| Product Name | RFC0807B Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 68 microH |
| DCR | 0.2400 ohms |