The SER2014-102 is a shielded power inductor from the SER2000 series, designed for high-current power supply applications using flat-wire windings to achieve low DC resistance. It has an inductance of 1.0 µH with a tolerance of ±20%, a typical DCR of 1.94 mΩ, and a saturation current (Isat) of 70 A. The component measures 13.97 mm in height and is rated for operation from -40°C to +85°C ambient with a maximum part temperature of +125°C. It is RoHS compliant, has MSL 1 moisture sensitivity, and is packaged in 125-unit reels on 44 mm wide plastic tape with 32 mm pocket spacing and 15.0 mm pocket depth. The device meets AEC-Q200 qualification for automotive applications.
SER20xx (SER2000) Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM, VRD, and other high power applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SER2014-102 SER2014-102MLD |
| Product Name | SER2000 Series High Current Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 1 microH |
| DCR | 0.0022 ohms |