The SER1052 series comprises shielded power inductors with a ferrite core and RoHS-compliant tin-silver-copper terminations, designed for high-current applications. The package measures 10.2 mm by 11 mm in base dimensions and 5.2 mm in height, with a weight of 1.6 g. The series operates over an ambient temperature range of -40°C to +85°C and has a maximum part temperature of +125°C. It meets AEC-Q200 qualification standards. The SER1052-572 variant has an inductance of 5.7 µH ±20%, a DC resistance of 9.0 mΩ maximum, a saturation current of 5.4 A at 10% drop, and a rated RMS current of 8.5 A at a 40℃ temperature rise. The component supports reflow soldering up to three cycles at +260℃ and has an MSL rating of 1. Packaging is available as 200 parts per 7″ reel or 700 parts per 13″ reel.
SER1052 Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM, VRD, and other high power applications.
Need parts for space, military or other critical applications?
See Coilcraft AE558PTA Series | See Coilcraft ML558PTA Series | See Coilcraft MS558PTA Series | See Coilcraft ST558PTA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SER1052-572 SER1052-572MLC |
| Product Name | SER1052 Series High Current Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 5.7 microH |
| DCR | 0.0090 ohms |