RFC1010B-156 and RFC1010B-156KE are part of the RFC1010B Series of power inductors from Coilcraft, Inc. These inductors are designed for high current applications, offering an inductance value of 15,000 µH. They feature a ferrite core and are constructed with a flame-retardant polyolefin wrap to protect the winding. The inductors are RoHS compliant and halogen-free, ensuring they meet environmental standards. The RFC1010B-156KE has a direct current resistance (DCR) of 0.38 ohms and a self-resonant frequency (SRF) of 18 MHz. It can handle a saturation current of 0.23 A and an RMS current of 0.26 A, with a maximum part temperature of 125°C. The operating temperature range is from -40°C to +85°C, making it suitable for various applications. The inductors are packaged in trays with 150 parts per tray and have a moisture sensitivity level of 1, indicating unlimited floor life at specified conditions.
Coilcraft RFC1010B Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. RFC1010B Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFC1010B-156 RFC1010B-156KE |
| Product Name | RFC1010B Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 15000 microH |
| DCR | 19.5 ohms |