The SER2012-901MLD is a shielded power inductor from the SER2000 series, designed for high-current power supply applications with flat wire windings for low DC resistance. It has an inductance of 0.90 εH ±20%, a typical DC resistance of 1.44 mΩ, a saturation current of 69 A, and a root mean square current rating of 69 A with a 35°C temperature rise. The part is 11.94 mm in height and meets AEC-Q200 qualifications. Its termination is RoHS compliant tin-silver-copper over copper, and it is packaged on a 13″ machine-ready reel.
SER20xx (SER2000) Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM, VRD, and other high power applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SER2012-901 SER2012-901MLD |
| Product Name | SER2000 Series High Current Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.9000 microH |
| DCR | 0.0016 ohms |