The Coilcraft SD43 Series are surface-mount power inductors with a ferrite core, designed for high current handling and low DC resistance. The SD43-223MLC variant has an inductance of 22.0 µH with a ±20% tolerance, a maximum DC resistance of 378 mΩ, and a saturation current of 1.15 A at a 30% inductance drop. It supports a maximum operating temperature of +125°C and a continuous operating temperature range of -40°C to +85°C with a 40°C temperature rise. The device has a current rating of 0.85 A for a 20°C rise and 0.85 A for a 40°C rise, and meets the AEC-Q200 standard for automotive applications. It is packaged in EIA-481 embossed plastic tape on 7″ reels (500 pieces) and has a physical size of 4.45 mm long, 4.20 mm wide, and 3.30 mm high. The part is RoHS compliant and withstands up to three reflow cycles at +260°C.
Coilcraft SD43 Series unshielded surface-mount power inductors are mechanically rugged and affordably priced. They offer high current ratings and low DC resistance for greater efficiency.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SD43-223 SD43-223MLC |
| Product Name | SD43 Series Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 22 microH |