The Coilcraft RFB0807 Series are unshielded, radial-leaded ferrite-core power inductors with an inductance range of 0.9 µH to 18 mH, AEC-Q200 qualified, and rated for ambient temperatures from -40°C to +85°C with Irms current. The RFB0807-822L variant has an inductance of 8.2 mH ±10%, a DC resistance of 30 mΩ maximum, a saturation current of 0.15 A, and a rated RMS current of 0.14 A at 40°C temperature rise. It features a flame-retardant polyolefin wrap, tin-silver over tin over copper over steel terminations, and is packaged in trays of 150 parts. Dimensions are 7.5 mm × 8.8 mm × 5.0 mm, with a weight of 3.04-3.32 g. Moisture sensitivity level is 1, and storage temperature ranges from -40°C to +125°C for the component.
Coilcraft RFB0807 Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. High-reliability extended temperature versions of many series are available for space, military, and other critical applications. RFB0807 Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFB0807-822 RFB0807-822L |
| Product Name | RFB0807 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 8200 microH |
| DCR | 30 ohms |