The SER2010-301MLD is a shielded power inductor from the SER2000 series, designed for high-current power supply applications with flat wire windings to ensure low DC resistance. It has an inductance of 0.30 µH ±20%, a typical DC resistance of 0.900 mΩ, and a saturation current rating of 100 A. The part measures 9.40 mm in height and operates within an ambient temperature range of -40°C to +85°C with a maximum part temperature of +125°C. It is AEC-Q200 qualified, RoHS compliant, and packaged in a 13-inch machine-ready reel. Termination is tin-silver-copper over copper.
SER20xx (SER2000) Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM, VRD, and other high power applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SER2010-301 SER2010-301MLD |
| Product Name | SER2000 Series High Current Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.3000 microH |
| DCR | 1.00E-3 ohms |