Coilcraft, Inc. Fixed Inductors - SER2009-901MLD SER2009-901MLD

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092334-SER2009-901M LD Termination: SMD/SMT Length: 19.69 mm Shielding: Shielded Inductance: 900 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 557 MHz Height: 8.64 mm Number of Pins: 3 Width: 19.55 mm Categories: Fixed Inductors DC Resistance (DCR): 630 µΩ Alternative Parts (Cross-Reference): MLC1560-901MLB; MLC1560-901MLC; SER1590-901MLB; 744355090; SRP6540-R82M; SRP1265A-R82M; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 54 A RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092334-SER2009-901M LD Termination: SMD/SMT Length: 19.69 mm Shielding: Shielded Inductance: 900 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 557 MHz Height: 8.64 mm Number of Pins: 3 Width: 19.55 mm Categories: Fixed Inductors DC Resistance (DCR): 630 µΩ Alternative Parts (Cross-Reference): MLC1560-901MLB; MLC1560-901MLC; SER1590-901MLB; 744355090; SRP6540-R82M; SRP1265A-R82M; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 54 A RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SER2009-901MLD - 1092334-SER2009-901MLD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SER2009-901MLD
1092334-SER2009-901MLD
Fixed Inductors - SER2009-901MLD 1092334-SER2009-901MLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092334-SER2009-901M LD Termination: SMD/SMT Length: 19.69 mm Shielding: Shielded Inductance: 900 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 557 MHz Height: 8.64 mm Number of Pins: 3 Width: 19.55 mm Categories: Fixed Inductors DC Resistance (DCR): 630 µΩ Alternative Parts (Cross-Reference): MLC1560-901MLB; MLC1560-901MLC; SER1590-901MLB; 744355090; SRP6540-R82M; SRP1265A-R82M; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 54 A RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092334-SER2009-901MLD
Termination: SMD/SMT
Length: 19.69 mm
Shielding: Shielded
Inductance: 900 nH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 557 MHz
Height: 8.64 mm
Number of Pins: 3
Width: 19.55 mm
Categories: Fixed Inductors
DC Resistance (DCR): 630 µΩ
Alternative Parts (Cross-Reference): MLC1560-901MLB; MLC1560-901MLC; SER1590-901MLB; 744355090; SRP6540-R82M; SRP1265A-R82M;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 54 A
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1092334-SER2009-901MLD
Product Name Fixed Inductors - SER2009-901MLD
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 0.9000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J823JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1879812-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0270 microH
View Details
2 suppliers
0201CT (0603) Low Profile Chip Inductors - 0201CT-4N7 0201CT-4N7XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details