The RFC0807B series are unshielded, radial-leaded power inductors with ferrite cores, suitable for general-purpose applications. The RFC0807B-104KE variant provides 100 µH ±10% with a DC resistance of 0.310 Ω max and a self-resonant frequency of 6.1 MHz. It supports a saturation current of 1.98 A at 10% inductance drop and an RMS current of 1.25 A at a 40°C temperature rise. The component operates from -40°C to +85°C ambient with a maximum part temperature of +125°C. It is AEC-Q200 qualified, halogen-free, RoHS compliant, and uses tin-silver over tin over copper over steel terminations. Weight is 1.30-1.50 g. Moisture sensitivity level is 1. Packaging is either trays (150 pcs) or fanfold tape (800 pcs) for 25 mm lead length options. Testing is at 100 kHz, 0.1 Vrms, 0 Adc. Not for medical or high-risk applications without approval.
Coilcraft RFC0807B Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. RFC0807B Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFC0807B-104 RFC0807B-104KE |
| Product Name | RFC0807B Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 100 microH |
| DCR | 0.3600 ohms |