Coilcraft, Inc. Automotive 0.5uH 100KHz 54A Inductor and Choke SER2009-501MLD

Description
Inductor Power Shielded Wirewound 0.5uH 20% 100KHz Ferrite 54A 0.00074Ohm DCR Automotive T/R Product overview: SER2009-501MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.5uH, 100KHz, 54A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.5uH, 100KHz, 54A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER2009-501MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 0.5uH 20% 100KHz Ferrite 54A 0.00074Ohm DCR Automotive T/R Product overview: SER2009-501MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.5uH, 100KHz, 54A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.5uH, 100KHz, 54A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER2009-501MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.5uH 100KHz 54A Inductor and Choke - 71-SER2009-501MLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.5uH 100KHz 54A Inductor and Choke
71-SER2009-501MLD
Automotive 0.5uH 100KHz 54A Inductor and Choke 71-SER2009-501MLD
Inductor Power Shielded Wirewound 0.5uH 20% 100KHz Ferrite 54A 0.00074Ohm DCR Automotive T/R Product overview: SER2009-501MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.5uH, 100KHz, 54A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.5uH, 100KHz, 54A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER2009-501MLD can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 0.5uH 20% 100KHz Ferrite 54A 0.00074Ohm DCR Automotive T/R Product overview: SER2009-501MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.5uH, 100KHz, 54A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.5uH, 100KHz, 54A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER2009-501MLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SER2009-501MLD - 1092330-SER2009-501MLD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SER2009-501MLD
1092330-SER2009-501MLD
Fixed Inductors - SER2009-501MLD 1092330-SER2009-501MLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092330-SER2009-501M LD Packaging: Cut Tape Termination: SMD/SMT Length: 19.69 mm Shielding: Shielded Inductance: 500 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 544 MHz Height: 8.64 mm Number of Pins: 3 Width: 19.55 mm Categories: Fixed Inductors DC Resistance (DCR): 630 µΩ Alternative Parts (Cross-Reference): SER1590-501MLD; SER1590-501MLB; MLC1565-501MLB; SRP1040-R50M; 744355147; SRP7028A-R47M; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 54 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 54 A Saturation Current: 60 A REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092330-SER2009-501MLD
Packaging: Cut Tape
Termination: SMD/SMT
Length: 19.69 mm
Shielding: Shielded
Inductance: 500 nH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 544 MHz
Height: 8.64 mm
Number of Pins: 3
Width: 19.55 mm
Categories: Fixed Inductors
DC Resistance (DCR): 630 µΩ
Alternative Parts (Cross-Reference): SER1590-501MLD; SER1590-501MLB; MLC1565-501MLB; SRP1040-R50M; 744355147; SRP7028A-R47M;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 54 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 54 A
Saturation Current: 60 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SER2009-501MLD 1092330-SER2009-501MLD
Product Name Automotive 0.5uH 100KHz 54A Inductor and Choke Fixed Inductors - SER2009-501MLD
Core Material Ferrite Ferrite
Inductance Range 0.5000 microH 0.5000 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176782-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details
Common Mode Chokes - 486-3-127-596-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-103R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0900 ohms
View Details
2 suppliers