Coilcraft, Inc. Automotive 0.3uH 100KHz 54A Inductor and Choke SER2009-301MLD

Description
Inductor Power Shielded Wirewound 0.3uH 20% 100KHz Ferrite 54A 0.00074Ohm DCR Automotive T/R Product overview: SER2009-301MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.3uH, 100KHz, 54A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.3uH, 100KHz, 54A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER2009-301MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 0.3uH 20% 100KHz Ferrite 54A 0.00074Ohm DCR Automotive T/R Product overview: SER2009-301MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.3uH, 100KHz, 54A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.3uH, 100KHz, 54A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER2009-301MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.3uH 100KHz 54A Inductor and Choke - 71-SER2009-301MLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.3uH 100KHz 54A Inductor and Choke
71-SER2009-301MLD
Automotive 0.3uH 100KHz 54A Inductor and Choke 71-SER2009-301MLD
Inductor Power Shielded Wirewound 0.3uH 20% 100KHz Ferrite 54A 0.00074Ohm DCR Automotive T/R Product overview: SER2009-301MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.3uH, 100KHz, 54A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.3uH, 100KHz, 54A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER2009-301MLD can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 0.3uH 20% 100KHz Ferrite 54A 0.00074Ohm DCR Automotive T/R Product overview: SER2009-301MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.3uH, 100KHz, 54A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.3uH, 100KHz, 54A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER2009-301MLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SER2009-301MLD - 1092329-SER2009-301MLD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SER2009-301MLD
1092329-SER2009-301MLD
Fixed Inductors - SER2009-301MLD 1092329-SER2009-301MLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092329-SER2009-301M LD Termination: SMD/SMT Length: 19.69 mm Shielding: Shielded Inductance: 300 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 550 MHz Height: 8.64 mm Number of Pins: 3 Width: 19.55 mm Categories: Fixed Inductors DC Resistance (DCR): 630 µΩ Alternative Parts (Cross-Reference): SLC1175-301MEB; XAL1030-301MEB; XAL7030-301MEC; SRP1265A-R33M; 7443340030; 744306030; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 54 A RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092329-SER2009-301MLD
Termination: SMD/SMT
Length: 19.69 mm
Shielding: Shielded
Inductance: 300 nH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 550 MHz
Height: 8.64 mm
Number of Pins: 3
Width: 19.55 mm
Categories: Fixed Inductors
DC Resistance (DCR): 630 µΩ
Alternative Parts (Cross-Reference): SLC1175-301MEB; XAL1030-301MEB; XAL7030-301MEC; SRP1265A-R33M; 7443340030; 744306030;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 54 A
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SER2009-301MLD 1092329-SER2009-301MLD
Product Name Automotive 0.3uH 100KHz 54A Inductor and Choke Fixed Inductors - SER2009-301MLD
Core Material Ferrite Ferrite
Inductance Range 0.3000 microH 0.3000 microH
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3101-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers