The RFC0807B series consists of unshielded, radial-leaded power inductors with ferrite cores, designed for general-purpose applications requiring high current and low cost. The series includes 39 inductance values ranging from 12 µH to 18 mH, with RoHS-compliant tin-silver over tin over copper over steel terminations and halogen-free, moisture-sensitive level 1 construction. The parts are rated for operation from -40°C to +85°C ambient with a maximum part temperature of +125°C, and meet AEC-Q200 Grade 3 qualifications. Packaging is provided in trays (150 parts) or fanfold tape (800 parts for 25 mm lead length). The RFC0807B-565KE variant has an inductance of 5600 µH, a typical DCR of 15.5 Ω, an Irms current of 0.11 A at 40°C rise, and a saturation current of 0.27 A at 10% inductance drop. Series dimensions, terminations, and environmental ratings apply uniformly across all variants.
Coilcraft RFC0807B Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. RFC0807B Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFC0807B-565 RFC0807B-565KE |
| Product Name | RFC0807B Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 5600 microH |
| DCR | 17.5 ohms |