RFC0807B-394KE is a low-cost, unshielded, radial-leaded power inductor with a ferrite core, designed for general-purpose applications. It has an inductance of 390 µH ±10%, a DC resistance of 1.00 Ω typical and 1.15 Ω maximum, a saturated current of 1.03 A at 20% drop, and a RMS current rating of 0.64 A at a 40°C temperature rise. The operating ambient temperature range is -40°C to +85°C, with a maximum part temperature of +125°C. The component is RoHS compliant, halogen free, and AEC-Q200 qualified. It weighs 1.30-1.50 g and uses tin-silver over tin over copper over steel terminations. Packaging is in trays of 150 units or fanfold tape for 25 mm lead versions.
Coilcraft RFC0807B Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. RFC0807B Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFC0807B-394 RFC0807B-394KE |
| Product Name | RFC0807B Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 390 microH |
| DCR | 1.2 ohms |