The Coilcraft SD43 Series are surface-mount power inductors with a ferrite core, designed for high current handling and low DC resistance. The SD43-123MLC variant has an inductance of 12.0 µH with a tolerance of ±20%, a maximum DC resistance of 210 mΩ, a saturation current of 1.53 A at 10% inductance drop, and a rated RMS current of 1.1 A for a 20°C temperature rise. It operates over a temperature range of -40°C to +85°C with a maximum part temperature of +125°C. The component is halogen-free, RoHS compliant, and uses tin-silver-copper solder terminations. It is packaged in 7″ machine-ready reels with EIA-481 embossed plastic tape, measuring 4.30 mm in length, 4.20 mm in width, and 3.28 mm in height. The inductor meets MSL 1 moisture sensitivity and is rated for three reflow cycles at +260°C.
Coilcraft SD43 Series unshielded surface-mount power inductors are mechanically rugged and affordably priced. They offer high current ratings and low DC resistance for greater efficiency.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SD43-123 SD43-123MLC |
| Product Name | SD43 Series Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 12 microH |