The RFB0807 Series comprises unshielded, radial-leaded power inductors with a ferrite core, AEC-Q200 qualified for automotive use. The RFB0807-153L variant offers 15 mH inductance with ±10% tolerance, a maximum DCR of 53 mΩ, an Irms current of 0.06 A (65°C rise), and an Isat of 0.08 A. It measures 8.8 mm wide, 7.5 mm long, and 5.0 mm high, weighing 1.22-1.46 g. The component has tin-silver over tin over copper over steel terminations, a flame-retardant polyolefin wrap, and MSL 1 moisture sensitivity. Operating temperature ranges from -40°C to +85°C at rated current, with derating to +125°C. Packaging is 150 parts per tray, and cleaning is limited to water or alcohol.
Coilcraft RFB0807 Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. High-reliability extended temperature versions of many series are available for space, military, and other critical applications. RFB0807 Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFB0807-153 RFB0807-153L |
| Product Name | RFB0807 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 15000 microH |
| DCR | 53 ohms |