The Coilcraft RFB0807 Series are radial-leaded, ferrite-core power inductors with inductance from 0.9 µH to 18 mH. The RFB0807-101L variant has a 100 µH inductance with ±10% tolerance, 0.400 Ω DC resistance, and a saturation current of 3.10 A. Its rated current is 1.00 A at a 20°C rise and 0.90 A at a 40°C rise. It is AEC-Q200 qualified, with a tin-silver over tin over copper over steel termination. Operating ambient temperature ranges from -40°C to +85°C with rated current. The component measures 7.5 mm × 8.8 mm × 5.0 mm and weighs 1.22 to 1.46 g. It is supplied in trays of 150 and meets MSL 1 moisture sensitivity. A flame-retardant polyolefin wrap protects the winding.
Coilcraft RFB0807 Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. High-reliability extended temperature versions of many series are available for space, military, and other critical applications. RFB0807 Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFB0807-101 RFB0807-101L |
| Product Name | RFB0807 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 100 microH |
| DCR | 0.4000 ohms |