Coilcraft, Inc. Fixed Inductors - SER2009-122MLD SER2009-122MLD

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092327-SER2009-122M LD Termination: SMD/SMT Length: 19.69 mm Shielding: Shielded Inductance: 1.2 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 81 MHz Height: 8.64 mm Number of Pins: 3 Width: 19.55 mm Categories: Fixed Inductors DC Resistance (DCR): 630 µΩ Alternative Parts (Cross-Reference): SRP1238A-1R2M; SRP5030T-1R2M; SRP1250-1R2M; MDMK4040T1R2MF; 74438336012; 744025001; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 54 A RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092327-SER2009-122M LD Termination: SMD/SMT Length: 19.69 mm Shielding: Shielded Inductance: 1.2 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 81 MHz Height: 8.64 mm Number of Pins: 3 Width: 19.55 mm Categories: Fixed Inductors DC Resistance (DCR): 630 µΩ Alternative Parts (Cross-Reference): SRP1238A-1R2M; SRP5030T-1R2M; SRP1250-1R2M; MDMK4040T1R2MF; 74438336012; 744025001; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 54 A RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SER2009-122MLD - 1092327-SER2009-122MLD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SER2009-122MLD
1092327-SER2009-122MLD
Fixed Inductors - SER2009-122MLD 1092327-SER2009-122MLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092327-SER2009-122M LD Termination: SMD/SMT Length: 19.69 mm Shielding: Shielded Inductance: 1.2 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 81 MHz Height: 8.64 mm Number of Pins: 3 Width: 19.55 mm Categories: Fixed Inductors DC Resistance (DCR): 630 µΩ Alternative Parts (Cross-Reference): SRP1238A-1R2M; SRP5030T-1R2M; SRP1250-1R2M; MDMK4040T1R2MF; 74438336012; 744025001; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 54 A RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092327-SER2009-122MLD
Termination: SMD/SMT
Length: 19.69 mm
Shielding: Shielded
Inductance: 1.2 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 81 MHz
Height: 8.64 mm
Number of Pins: 3
Width: 19.55 mm
Categories: Fixed Inductors
DC Resistance (DCR): 630 µΩ
Alternative Parts (Cross-Reference): SRP1238A-1R2M; SRP5030T-1R2M; SRP1250-1R2M; MDMK4040T1R2MF; 74438336012; 744025001;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 54 A
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1092327-SER2009-122MLD
Product Name Fixed Inductors - SER2009-122MLD
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 1.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-303R9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.9 microH
DCR 0.0072 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details